Advance Lifts, Inc. Double Long Heavy Duty Lift Table HDDL-16048

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDDL-16048 is a double long heavy duty lift table designed for handling extended loads with enhanced stability from dual legs. It has a baseframe and standard platform size of 30 x 138 inches, with an optional platform up to 54 x 162 inches. The lifted height is 58 inches, lowered height is 10 inches, and it raises in approximately 48 seconds. It supports a maximum end load of 7,400 lbs and a certified side load of 10,200 lbs. The unit includes a 5 HP external motor with 48 inches of travel, a mild steel reservoir, double wire braid hoses with JIC fittings, machine-grade cylinders, clear plastic return lines, UL-listed controllers, a baked enamel finish, and conforms to ANSI codes. The platform features patented centering devices. Shipping weight is 3,360 lbs. The unit is ISO 9001:2015 certified and backed by a 10-year/250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The HDDL-16048 is a double long heavy duty lift table designed for handling extended loads with enhanced stability from dual legs. It has a baseframe and standard platform size of 30 x 138 inches, with an optional platform up to 54 x 162 inches. The lifted height is 58 inches, lowered height is 10 inches, and it raises in approximately 48 seconds. It supports a maximum end load of 7,400 lbs and a certified side load of 10,200 lbs. The unit includes a 5 HP external motor with 48 inches of travel, a mild steel reservoir, double wire braid hoses with JIC fittings, machine-grade cylinders, clear plastic return lines, UL-listed controllers, a baked enamel finish, and conforms to ANSI codes. The platform features patented centering devices. Shipping weight is 3,360 lbs. The unit is ISO 9001:2015 certified and backed by a 10-year/250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Double Long Heavy Duty Lift Table - HDDL-16048 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Heavy Duty Lift Table
HDDL-16048
Double Long Heavy Duty Lift Table HDDL-16048
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDDL-16048
Product Name Double Long Heavy Duty Lift Table
Capacity 16000 lbs (7256 kg)
Lift Travel 48 inch (1219 mm)
Width 30 to 54 inch (762 to 1372 mm)
Length 138 to 162 inch (3505 to 4115 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-16048 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Double Long Lift Table - PEDL-5036 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Recessed Dock Lift - 4130 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Scissor Lift Table - JDL-08179 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 87 inch (2210 mm)
Width 102 inch (2591 mm)
View Details