Advance Lifts, Inc. Multi Stage Lift Table MSL3-4126

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSL3-4126 is a multi-stage lift table designed for high-travel applications requiring shorter platform lengths than single-scissor designs. It has a lowered height of 20 in., a raised height of 146 in., and a maximum travel of 126 in. The platform size ranges from 34 x 66 in. to 46 x 90 in., with a maximum end and side load capacity of 2,400 lbs. The baseframe measures 34 x 66 in., and the unit includes a 2 HP internal motor. It features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards. Shipping weight is 1,400 lbs.

Datasheet Summary
Powered by GS/AI

The MSL3-4126 is a multi-stage lift table designed for high-travel applications requiring shorter platform lengths than single-scissor designs. It has a lowered height of 20 in., a raised height of 146 in., and a maximum travel of 126 in. The platform size ranges from 34 x 66 in. to 46 x 90 in., with a maximum end and side load capacity of 2,400 lbs. The baseframe measures 34 x 66 in., and the unit includes a 2 HP internal motor. It features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards. Shipping weight is 1,400 lbs.

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL3-4126 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL3-4126
Multi Stage Lift Table MSL3-4126
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL3-4126
Product Name Multi Stage Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 126 inch (3200 mm)
Width 34 inch (864 mm)
Length 66 inch (1676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATVWDL-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-12846 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 46 inch (1168 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Electric Personnel Lift - EPL-300-12 - Advance Lifts, Inc.
Specs
Capacity 300 lbs (136 kg)
Lift Travel 12 inch (305 mm)
Width 48 inch (1219 mm)
View Details
Lift And Manual Turn Table - PM-5536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5500 lbs (2494 kg)
Lift Travel 36 inch (914 mm)
View Details