Advance Lifts, Inc. Lift & Tilt Combination Table PT-20486-I

Description
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PT-20486-I is a lift and tilt combination unit designed for independent lifting and tilting operations, with a 2,000 lb capacity, 60-degree tilt, raised height of 62.25 in, lowered height of 14.25 in, lift speed of 18 seconds, and tilt speed of 10 seconds. It features an internal 2 HP motor, a minimum platform size of 30 x 60 in, and a maximum platform size of 48 x 60 in. The unit has a shipping weight of 1,105 lbs and includes patented platform centering devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. It is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The PT-20486-I is a lift and tilt combination unit designed for independent lifting and tilting operations, with a 2,000 lb capacity, 60-degree tilt, raised height of 62.25 in, lowered height of 14.25 in, lift speed of 18 seconds, and tilt speed of 10 seconds. It features an internal 2 HP motor, a minimum platform size of 30 x 60 in, and a maximum platform size of 48 x 60 in. The unit has a shipping weight of 1,105 lbs and includes patented platform centering devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. It is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Lift & Tilt Combination Table - PT-20486-I - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift & Tilt Combination Table
PT-20486-I
Lift & Tilt Combination Table PT-20486-I
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.

These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are equipped with single internally mounted power units.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All hydraulic cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PT-20486-I
Product Name Lift & Tilt Combination Table
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
Width 30 to 48 inch (762 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Super Duty Lift Table - SD-15610DL - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Double Long Lift Table - PEDL-5048 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Multi Stage Lift Table - MSL2-260 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
Width 30 inch (762 mm)
View Details
Heavy Duty Single Scissor Lift Table - HD-0824 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details