Advance Lifts, Inc. Double Long Lift Table PEWDL-8036

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PEWDL-8036 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PEWDL-8036
Double Long Lift Table PEWDL-8036
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEWDL-8036
Product Name Double Long Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 98 to 122 inch (2489 to 3099 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Stage Lift Table - MSL3-10126 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 126 inch (3200 mm)
Width 42 inch (1067 mm)
View Details
Air Spring Actuated Lift Table - ATVW-3024 - Advance Lifts, Inc.
Specs
Capacity 3000 lbs (1361 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Double Long Lift Table - PEWDL-5048 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Double Long Lift Table - PEDL-12060 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details