Advance Lifts, Inc. Lift And Manual Turn Table PM-3548

Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM-3548 is a lift and turn table designed for independent lifting and turning functions, featuring a 3,500 lb capacity, a lowered height of 10 inches, a raised height of 58 inches, and a lift speed of 27 seconds. It has a platform size range of 24 x 64 inches to 48 x 64 inches, a 2 HP lift table, and a shipping weight of 1,230 lbs. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. It is certified to ISO 9001:2015 and has a 10-year or 250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The PM-3548 is a lift and turn table designed for independent lifting and turning functions, featuring a 3,500 lb capacity, a lowered height of 10 inches, a raised height of 58 inches, and a lift speed of 27 seconds. It has a platform size range of 24 x 64 inches to 48 x 64 inches, a 2 HP lift table, and a shipping weight of 1,230 lbs. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. It is certified to ISO 9001:2015 and has a 10-year or 250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Lift And Manual Turn Table - PM-3548 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift And Manual Turn Table
PM-3548
Lift And Manual Turn Table PM-3548
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.

These units are optimized lift and turn units used where the lifting and turning functions must be done independently.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are equipped with single internally mounted power units.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All hydraulic cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PM-3548
Product Name Lift And Manual Turn Table
Features Rotating
Capacity 3500 lbs (1587 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - P-2560 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Carousel & Order Picking Lift - CFC-2060 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
View Details
Single Scissor Lift Table - P-2560 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Single Scissor Lift Table - JSL-16050 - Advance Lifts, Inc.
Specs
Capacity 25000 lbs (11338 kg)
Lift Travel 58 inch (1473 mm)
Width 144 inch (3658 mm)
View Details