Advance Lifts, Inc. Single Scissor Lift Table P-2560

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P-2560 is a single scissor lift table designed for manufacturing applications with a baseframe and minimum platform size of 24 x 84 inches and a maximum platform size of 48 x 120 inches. It has a lowered height of 10 inches and a raised height of 70 inches, with a maximum end and side load capacity of 2,500 lbs. The unit is powered by a 2 HP internal motor and raises in approximately 28 seconds. It includes patented Platform Centering Devices, Underwriter Laboratory listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes. The shipping weight is 1,000 lbs.

Datasheet Summary
Powered by GS/AI

The P-2560 is a single scissor lift table designed for manufacturing applications with a baseframe and minimum platform size of 24 x 84 inches and a maximum platform size of 48 x 120 inches. It has a lowered height of 10 inches and a raised height of 70 inches, with a maximum end and side load capacity of 2,500 lbs. The unit is powered by a 2 HP internal motor and raises in approximately 28 seconds. It includes patented Platform Centering Devices, Underwriter Laboratory listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to applicable ANSI codes. The shipping weight is 1,000 lbs.

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - P-2560 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
P-2560
Single Scissor Lift Table P-2560
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number P-2560
Product Name Single Scissor Lift Table
Capacity 2500 lbs (1134 kg)
Lift Travel 60 inch (1524 mm)
Width 24 to 48 inch (610 to 1219 mm)
Length 84 to 120 inch (2134 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEWDL-11848 - Advance Lifts, Inc.
Specs
Capacity 11800 lbs (5351 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Double Long Lift Table - PEWVDL-12060 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Super Duty Single Scissor Lift Table - SD-20711 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
View Details
Double Long Lift Table - PVWVDL-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details