Advance Lifts, Inc. Double Long Lift Table PEWDL-8048

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEWDL-8048 is a double long lift table designed for handling elongated loads with enhanced stability from dual legs. It has a 8,000 lb capacity, a lowered height of 7 inches, and a raised height of 55 inches, with a platform size of 36 x 130 inches standard and optional up to 60 x 160 inches. The base frame measures 36 x 130 inches, and it operates at approximately 56 seconds to full lift under full load. It is powered by a 2 HP internal motor and has a shipping weight of 2,050 lbs. The unit features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to ANSI codes. It carries an ISO 9001:2015 certification and a 10-year/250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The PEWDL-8048 is a double long lift table designed for handling elongated loads with enhanced stability from dual legs. It has a 8,000 lb capacity, a lowered height of 7 inches, and a raised height of 55 inches, with a platform size of 36 x 130 inches standard and optional up to 60 x 160 inches. The base frame measures 36 x 130 inches, and it operates at approximately 56 seconds to full lift under full load. It is powered by a 2 HP internal motor and has a shipping weight of 2,050 lbs. The unit features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and conforms to ANSI codes. It carries an ISO 9001:2015 certification and a 10-year/250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PEWDL-8048 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PEWDL-8048
Double Long Lift Table PEWDL-8048
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with NC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEWDL-8048
Product Name Double Long Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 130 to 160 inch (3302 to 4064 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3210 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Long Heavy Duty Lift Table - HDVWDL-16024 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 24 inch (610 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details
Top Of Ground Dock Lift - 68710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 54 inch (1372 mm)
View Details
Double Wide Lift Table - PDW-9646 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 46 inch (1168 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details