Advance Lifts, Inc. Air Spring Actuated Lift Table ATEW-1024

Description
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices" which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.
Request a Quote
Description
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices" which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATEW-1024 is an air spring actuated lift table designed for manual operation using shop air, eliminating hydraulic leaks and electrical requirements. It has a baseframe size of 36 x 48 inches, a lowered height of 7.75 inches, a travel of 24 inches, and a raised height of 31.75 inches, with a maximum end and loading side capacity of 1,000 lbs. The unit features patented Platform Centering Devices to extend lift life, a baked enamel finish, and conforms to applicable ANSI codes. Air springs are covered by a lifetime warranty. The shipping weight is 575 lbs.

Datasheet Summary
Powered by GS/AI

The ATEW-1024 is an air spring actuated lift table designed for manual operation using shop air, eliminating hydraulic leaks and electrical requirements. It has a baseframe size of 36 x 48 inches, a lowered height of 7.75 inches, a travel of 24 inches, and a raised height of 31.75 inches, with a maximum end and loading side capacity of 1,000 lbs. The unit features patented Platform Centering Devices to extend lift life, a baked enamel finish, and conforms to applicable ANSI codes. Air springs are covered by a lifetime warranty. The shipping weight is 575 lbs.

Suppliers

Company
Product
Description
Supplier Links
Air Spring Actuated Lift Table - ATEW-1024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Air Spring Actuated Lift Table
ATEW-1024
Air Spring Actuated Lift Table ATEW-1024
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices" which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices" which doubles or triples lift life.

■ These units are fully primed and finished with a baked enamel finish.

■ These units conform to all applicable ANSI codes.

■ Air springs are lifetime warranty.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number ATEW-1024
Product Name Air Spring Actuated Lift Table
Capacity 1000 lbs (454 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift And Manual Turn Table - PM-5536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5500 lbs (2494 kg)
Lift Travel 36 inch (914 mm)
View Details
Recessed Dock Lift - 3440 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Heavy Duty Single Scissor Lift Table - HD-1236 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Double Long Lift Table - PVDL-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details