The HDEW-1060 is a heavy-duty single scissor lift table designed for high-capacity applications with an extra-wide platform. It has a base frame size of 42 x 84 inches and supports a maximum end load of 8,200 lbs and a side load of 5,800 lbs. The platform can extend from a minimum size of 42 x 84 inches to a maximum of 66 x 114 inches, with a travel range of 60 inches between a lowered height of 12 inches and a raised height of 72 inches. It operates at approximately 48 seconds for full lift, powered by a 5 HP external motor. The unit features patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders, double wire braid hoses with JIC fittings, and mild steel reservoirs, conforming to ANSI codes. It weighs 2,450 lbs and carries a 10-year/250,000-cycl
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | HDEW-1060 |
| Product Name | Heavy Duty Single Scissor Lift Table |
| Capacity | 10000 lbs (4535 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 42 to 66 inch (1067 to 1676 mm) |
| Length | 84 to 114 inch (2134 to 2896 mm) |