Advance Lifts, Inc. Single Scissor Lift Table PEW-6024

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEW-6024 is a single scissor lift table designed for manufacturing applications, featuring a 36 x 36 in base frame, a platform size up to 60 x 60 in, a lowered height of 6.5 in, and a raised height of 30.5 in. It has a maximum end load capacity of 4,300 lbs and a side load capacity of 4,000 lbs, with an approximate raise time of 22 seconds. The unit includes a 1.5 HP internal motor, a baked enamel finish, UL-listed control panels, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to applicable ANSI codes and is certified to ISO 9001:2015. The shipping weight is 710 lbs.

Datasheet Summary
Powered by GS/AI

The PEW-6024 is a single scissor lift table designed for manufacturing applications, featuring a 36 x 36 in base frame, a platform size up to 60 x 60 in, a lowered height of 6.5 in, and a raised height of 30.5 in. It has a maximum end load capacity of 4,300 lbs and a side load capacity of 4,000 lbs, with an approximate raise time of 22 seconds. The unit includes a 1.5 HP internal motor, a baked enamel finish, UL-listed control panels, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to applicable ANSI codes and is certified to ISO 9001:2015. The shipping weight is 710 lbs.

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - PEW-6024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
PEW-6024
Single Scissor Lift Table PEW-6024
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEW-6024
Product Name Single Scissor Lift Table
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 36 to 60 inch (914 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - P-4072 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 72 inch (1829 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-16058 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 58 inch (1473 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Lift & Tilt Combination Table - PT-20363-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 36 inch (914 mm)
View Details
Single Scissor Lift Table - PEW-4036 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details