Advance Lifts, Inc. Super Duty Single Scissor Lift Table SD-18611

Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Duty Single Scissor Lift Table - SD-18611 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Super Duty Single Scissor Lift Table
SD-18611
Super Duty Single Scissor Lift Table SD-18611
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.

Features:

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number SD-18611
Product Name Super Duty Single Scissor Lift Table
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
Length 132 inch (3353 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20246-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Long Lift Table - PEDL-12036 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Recessed Dock Lift - 3260 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Long Lift Table - PVWDL-8036 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details