Advance Lifts, Inc. Heavy Duty Single Scissor Lift Table HD-1060

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HD-1060 is a heavy-duty single scissor lift table designed for high-capacity material handling, with a 5-ton capacity and a platform size range of 30 x 84 inches to 54 x 114 inches. It has a lowered height of 10 inches and a raised height of 70 inches, with an approximate raising time of 47 seconds. The unit features a 5 HP external motor, a base frame size of 30 x 84 inches, and a shipping weight of 2,100 lbs. It includes patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The HD-1060 is a heavy-duty single scissor lift table designed for high-capacity material handling, with a 5-ton capacity and a platform size range of 30 x 84 inches to 54 x 114 inches. It has a lowered height of 10 inches and a raised height of 70 inches, with an approximate raising time of 47 seconds. The unit features a 5 HP external motor, a base frame size of 30 x 84 inches, and a shipping weight of 2,100 lbs. It includes patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to ANSI codes and is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Single Scissor Lift Table - HD-1060 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Single Scissor Lift Table
HD-1060
Heavy Duty Single Scissor Lift Table HD-1060
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HD-1060
Product Name Heavy Duty Single Scissor Lift Table
Capacity 10000 lbs (4535 kg)
Lift Travel 60 inch (1524 mm)
Width 30 to 54 inch (762 to 1372 mm)
Length 84 to 114 inch (2134 to 2896 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4170 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Air Operated Lift & Turn Table - ATR-6024 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Long Lift Table - PEWEDL-8048 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 48 inch (1219 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Electric Box Lift - AEBL-300-18 - Advance Lifts, Inc.
Specs
Capacity 300 lbs (136 kg)
Lift Travel 18 inch (457 mm)
Width 48 inch (1219 mm)
View Details