The PEDL-8036 is a double long lift table designed for handling extended loads with a capacity of 8,000 lbs, featuring a standard platform size of 24 x 120 in and a travel height range from 6.5 in to 42.5 in. It includes a 2 HP internal motor, a baseframe size matching the standard platform, and a shipping weight of 1,400 lbs. The unit operates with a maximum end load capacity of 3,300 lbs and a maximum side load capacity of 5,800 lbs, achieving full lift in approximately 34 seconds. It is equipped with patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs, complying with ANSI codes and ISO 9001:2015.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEDL-8036 |
| Product Name | Double Long Lift Table |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |
| Length | 120 to 144 inch (3048 to 3658 mm) |