The HD-0860 is a heavy-duty single scissor lift table with an 8,000 lb capacity and 60-inch travel height, designed for handling heavy material loads. It has a lowered height of 10 inches and a raised height of 70 inches, with a base frame and minimum platform size of 30 x 84 inches, and a maximum platform size of 54 x 114 inches. The unit features a 5 HP external motor, a shipping weight of 1,950 lbs, and achieves a lift speed of approximately 32 seconds. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to all applicable ANSI codes and is certified to ISO 9001:2015. Max end load capacity is 6,200 lbs and max side load capacity is 3,700 lbs.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | HD-0860 |
| Product Name | Heavy Duty Single Scissor Lift Table |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 30 to 54 inch (762 to 1372 mm) |
| Length | 84 to 114 inch (2134 to 2896 mm) |