The PEDL-5048 is a double long lift table designed for handling long loads with enhanced stability from dual legs. It has a 5,000 lb capacity, a lowered height of 7 inches, and a raised height of 55 inches. The platform measures 24 x 160 inches standard, with an optional maximum size of 48 x 192 inches. The base frame is 24 x 160 inches, and the unit operates at approximately 36 seconds for a full lift cycle. It features a 2 HP internal motor, a shipping weight of 1,660 lbs, and meets applicable ANSI codes. The unit includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. The part conforms to ISO 9001:2015.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEDL-5048 |
| Product Name | Double Long Lift Table |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 48 inch (1219 mm) |
| Width | 24 to 48 inch (610 to 1219 mm) |
| Length | 160 to 192 inch (4064 to 4877 mm) |