Advance Lifts, Inc. Heavy Duty Single Scissor Lift Table HDVW-0836

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDVW-0836 is an extra wide heavy-duty single scissor lift table designed for moving heavy loads with a platform up to 78 x 90 inches. It has a base frame size of 54 x 60 inches, a lowered height of 11.75 inches, and a raised height of 47.75 inches. The unit supports a maximum end load capacity of 8,100 lbs and a side load capacity of 6,800 lbs, with a 5 HP external motor and approximately 18 seconds to raise. It includes patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double-wire-braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015. The shipping weight is 1,900 lbs.

Datasheet Summary
Powered by GS/AI

The HDVW-0836 is an extra wide heavy-duty single scissor lift table designed for moving heavy loads with a platform up to 78 x 90 inches. It has a base frame size of 54 x 60 inches, a lowered height of 11.75 inches, and a raised height of 47.75 inches. The unit supports a maximum end load capacity of 8,100 lbs and a side load capacity of 6,800 lbs, with a 5 HP external motor and approximately 18 seconds to raise. It includes patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double-wire-braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015. The shipping weight is 1,900 lbs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Single Scissor Lift Table - HDVW-0836 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Single Scissor Lift Table
HDVW-0836
Heavy Duty Single Scissor Lift Table HDVW-0836
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDVW-0836
Product Name Heavy Duty Single Scissor Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 54 to 78 inch (1372 to 1981 mm)
Length 60 to 90 inch (1524 to 2286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Single Scissor Lift Table - HDEW-1048 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 48 inch (1219 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift and Powered Turn Table - PP-5336 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 36 inch (914 mm)
View Details
Double Scissor Lift Table - JDL-14257 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 72 inch (1829 mm)
Width 102 inch (2591 mm)
View Details
Air Spring Actuated Lift Table - ATDW-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details