The 3420 is a recessed dock lift designed for pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks, providing dock-to-ground access. It features a 72-inch wide by 144-inch long safety tread platform with removable steel guardrails and bevel toe guards per ANSI MH 29.1. The lift has a maximum lifting capacity of 12,000 lbs and an axle capacity of 9,600 lbs at the ends and 8,400 lbs on the sides. It operates at 7 feet per minute with a travel distance of 58 inches from a 15-inch lowered height. The power unit is a 5 HP, 230V, 60 Hz, 3-phase motor mounted remotely with a NEMA 1, 3, 3R, 4, 4X weather-proof pushbutton control station. The overall power unit dimensions are 26 inches wide, 22 inches long, and 21 inches high. The unit is finished in blue paint and has an approximate shipping weight of 5,300 lbs.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | 3420 |
| Product Name | Recessed Dock Lift |
| Features | Handrails or Safety Rails |
| Capacity | 12000 lbs (5442 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 72 inch (1829 mm) |