Advance Lifts, Inc. Multi Stage Lift Table MSL3-8126

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL3-8126 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL3-8126
Multi Stage Lift Table MSL3-8126
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL3-8126
Product Name Multi Stage Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 126 inch (3200 mm)
Width 42 inch (1067 mm)
Length 71 inch (1803 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - PEW-4060 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 60 inch (1524 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Recessed Dock Lift - 4470 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Long Heavy Duty Lift Table - HDDL-16036 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 36 inch (914 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Double Long Lift Table - PEDL-5036 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details