Advance Lifts, Inc. Multi Stage Lift Table MSL2-284

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL2-284 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL2-284
Multi Stage Lift Table MSL2-284
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL2-284
Product Name Multi Stage Lift Table
Capacity 2000 lbs (907 kg)
Lift Travel 84 inch (2134 mm)
Width 38 inch (965 mm)
Length 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-20364-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 36 inch (914 mm)
View Details
Top Of Ground Dock Lift - 615710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 54 inch (1372 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-16034 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 34 inch (864 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-19234 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 34 inch (864 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details