These lifts are designed to move personnel up to optimal ergonomic working heights. Electric work station lifts are powered by an IP 65 electric actuator which is suitable for light wash down applications. Other sizes and travels are optional.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | EPL-300-12 |
| Product Name | Electric Personnel Lift |
| Capacity | 300 lbs (136 kg) |
| Lift Travel | 12 inch (305 mm) |
| Width | 48 inch (1219 mm) |
| Length | 24 inch (610 mm) |