Advance Lifts, Inc. Multi Stage Lift Table MSL2-448

Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Description
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSL2-448 is a multi-stage lift table designed for high-travel applications requiring compact platform lengths. It has a lowered height of 12.5 inches, a raised height of 60.5 inches, and a 48-inch travel distance with a maximum end and side load capacity of 2,800 lbs. The platform size ranges from a minimum of 30 x 42 inches to a maximum of 48 x 66 inches, with a baseframe size of 30 x 42 inches. It features a 2 HP internal motor, ships at 875 lbs, and raises in approximately 25 seconds. The lift includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and complies with ANSI codes. It is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The MSL2-448 is a multi-stage lift table designed for high-travel applications requiring compact platform lengths. It has a lowered height of 12.5 inches, a raised height of 60.5 inches, and a 48-inch travel distance with a maximum end and side load capacity of 2,800 lbs. The platform size ranges from a minimum of 30 x 42 inches to a maximum of 48 x 66 inches, with a baseframe size of 30 x 42 inches. It features a 2 HP internal motor, ships at 875 lbs, and raises in approximately 25 seconds. The lift includes patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and complies with ANSI codes. It is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Multi Stage Lift Table - MSL2-448 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Multi Stage Lift Table
MSL2-448
Multi Stage Lift Table MSL2-448
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life All controllers are Underwriter Laboratory listed assemblies These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life
  • All controllers are Underwriter Laboratory listed assemblies
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number MSL2-448
Product Name Multi Stage Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 30 inch (762 mm)
Length 42 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Lift Table - PEDW-9622 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 22 inch (559 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details
Lift & Tilt Combination Table - PT-55484-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 48 inch (1219 mm)
View Details
Lift and Powered Turn Table - PP-5336 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 36 inch (914 mm)
View Details
Top Of Ground Dock Lift - 65610 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5500 lbs (2494 kg)
Lift Travel 48 inch (1219 mm)
View Details