Advance Lifts, Inc. Lift and Powered Turn Table PP-5336

Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PP-5336 is a lift and powered turn table designed for independent lifting and turning functions, with a 5,300 lb capacity, a lowered height of 16 in, and a raised height of 52 in. It has a platform size range of 24 x 48 in to 48 x 64 in, a lift speed of 23 seconds, and is powered by a 2 HP internal motor. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. The shipping weight is 1,165 lbs. ISO 9001:2015 certified.

Datasheet Summary
Powered by GS/AI

The PP-5336 is a lift and powered turn table designed for independent lifting and turning functions, with a 5,300 lb capacity, a lowered height of 16 in, and a raised height of 52 in. It has a platform size range of 24 x 48 in to 48 x 64 in, a lift speed of 23 seconds, and is powered by a 2 HP internal motor. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and a baked enamel finish. The shipping weight is 1,165 lbs. ISO 9001:2015 certified.

Suppliers

Company
Product
Description
Supplier Links
Lift and Powered Turn Table - PP-5336 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift and Powered Turn Table
PP-5336
Lift and Powered Turn Table PP-5336
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.

These units are optimized lift and turn units used where the lifting and turning functions must be done independently.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are equipped with single internally mounted power units.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All hydraulic cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PP-5336
Product Name Lift and Powered Turn Table
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 68710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg)
Lift Travel 54 inch (1372 mm)
View Details
Super Duty Single Scissor Lift Table - SD-12611 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Single Scissor Lift Table - P-2572 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 72 inch (1829 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Scissor Lift Table - JDL-14010 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 72 inch (1829 mm)
Width 102 inch (2591 mm)
View Details