The PEDW-9622 is a double wide lift table designed for heavy loads and wide platforms, featuring a second set of legs for added strength and a patented Platform Centering Device for smooth operation. It has a baseframe size of 72 x 36 in., a lowered height of 8.5 in., and a raised height of 30.5 in., with a maximum end load capacity of 8,000 lbs. and side load capacity of 3,700 lbs. The unit includes a 1.5 HP internal motor, a 9,600 lb. capacity, and 22 in. travel, with an approximate lifting time of 20 seconds. It is fully primed and finished with a baked enamel coating, has machine-grade cylinders, double wire braid pressure hoses with JIC fittings, mild steel reservoirs, and UL-listed controllers. The lift conforms to all applicable ANSI codes and is certified to ISO 9001:2015. Shipping weight is 1,400 lbs.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.
SPECIAL FEATURES
■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
■ All of the controllers are Underwriter Laboratory listed assemblies.
■ These units are fully primed and finished with a baked enamel finish.
■ The cylinders are machine grade with clear plastic return lines.
■ All pressure hoses are double wire braid with .11C fittings.
■ The reservoirs are mild steel.
■ These units conform to all applicable ANSI codes.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEDW-9622 |
| Product Name | Double Wide Lift Table |
| Capacity | 9600 lbs (4354 kg) |
| Lift Travel | 22 inch (559 mm) |
| Width | 72 to 96 inch (1829 to 2438 mm) |
| Length | 36 to 60 inch (914 to 1524 mm) |