Advance Lifts, Inc. Double Wide Heavy Duty Lift Table HDVDW-12858

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDVDW-12858 is a heavy duty double extra wide lift table designed for moving heavy loads over the platform end, reinforced with a second set of legs. It has a baseframe size of 108 x 84 inches, a platform size range of 108 x 84 to 132 x 114 inches, a lowered height of 14 inches, and a raised height of 72 inches. It supports a maximum end load of 12,000 lbs and a side load of 5,000 lbs. Powered by a 5 HP external motor with 58 inches of travel, it has a shipping weight of 5,020 lbs. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. Certified to ISO 9001:2015 with a 10-year/250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The HDVDW-12858 is a heavy duty double extra wide lift table designed for moving heavy loads over the platform end, reinforced with a second set of legs. It has a baseframe size of 108 x 84 inches, a platform size range of 108 x 84 to 132 x 114 inches, a lowered height of 14 inches, and a raised height of 72 inches. It supports a maximum end load of 12,000 lbs and a side load of 5,000 lbs. Powered by a 5 HP external motor with 58 inches of travel, it has a shipping weight of 5,020 lbs. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. Certified to ISO 9001:2015 with a 10-year/250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Heavy Duty Lift Table - HDVDW-12858 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Heavy Duty Lift Table
HDVDW-12858
Double Wide Heavy Duty Lift Table HDVDW-12858
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDVDW-12858
Product Name Double Wide Heavy Duty Lift Table
Capacity 12800 lbs (5805 kg)
Lift Travel 58 inch (1473 mm)
Width 108 to 132 inch (2743 to 3353 mm)
Length 84 to 114 inch (2134 to 2896 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Powered Turn Table - PP-5336 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5300 lbs (2404 kg)
Lift Travel 36 inch (914 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-12858 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 58 inch (1473 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Super Duty Single Scissor Lift Table - SD-12710 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
View Details
Single Scissor Lift Table - PEW-2536 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 36 inch (914 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details