The PEWDL-5060 is a double long lift table for extended loads with a 5,000 lb capacity and 60 inches of lift travel. It has a standard platform of 36 x 170 inches, a lowered height of 10 inches, and a raised height of 70 inches. Powered by a 2 HP motor, it lifts in approximately 59 seconds and weighs 2,560 lbs. It supports a maximum side load of 5,000 lbs and a maximum loading end of 2,900 lbs. Features include patented Platform Centering Devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, mild steel reservoirs, and compliance with ANSI codes and ISO 9001:2015.
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.
Features
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PEWDL-5060 |
| Product Name | Double Long Lift Table |
| Capacity | 5000 lbs (2268 kg) |
| Lift Travel | 60 inch (1524 mm) |
| Width | 36 to 60 inch (914 to 1524 mm) |
| Length | 170 to 212 inch (4318 to 5385 mm) |