Advance Lifts, Inc. Recessed Dock Lifts 3120

Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3120 is a recessed dock lift in the 3100 series, designed to fit in 10-inch deep pits for handling pallet jacks, powered pallet jacks, and straddle stackers, and for dock-to-ground access. It has a platform size of 6 x 10 feet, a capacity of 8,000 lbs, with axle capacities of 6,150 lbs at the ends and 4,250 lbs on the sides. The lowered height is 10 inches, with a travel distance of 58 inches and a lift speed of approximately 10 feet per minute, powered by a 5 HP motor. The unit weighs 4,600 lbs and includes a hinged bridge with a pull-back chain, UL-listed electrical controllers, phosphoric acid wash, full priming, baked enamel finish, machine-grade cylinders with clear plastic return lines and internal mechanical stops, and double wire braid hoses with JIC fittings. It conforms to all applicable ANSI codes and is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The 3120 is a recessed dock lift in the 3100 series, designed to fit in 10-inch deep pits for handling pallet jacks, powered pallet jacks, and straddle stackers, and for dock-to-ground access. It has a platform size of 6 x 10 feet, a capacity of 8,000 lbs, with axle capacities of 6,150 lbs at the ends and 4,250 lbs on the sides. The lowered height is 10 inches, with a travel distance of 58 inches and a lift speed of approximately 10 feet per minute, powered by a 5 HP motor. The unit weighs 4,600 lbs and includes a hinged bridge with a pull-back chain, UL-listed electrical controllers, phosphoric acid wash, full priming, baked enamel finish, machine-grade cylinders with clear plastic return lines and internal mechanical stops, and double wire braid hoses with JIC fittings. It conforms to all applicable ANSI codes and is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lifts - 3120 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3120
Recessed Dock Lifts 3120
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 3120
Product Name Recessed Dock Lifts
Capacity 8000 lbs (3628 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 615710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 54 inch (1372 mm)
View Details
Recessed Dock Lift - 4470 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 20000 lbs (9070 kg)
Lift Travel 58 inch (1473 mm)
View Details
Recessed Dock Lift - 4310 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Heavy Duty Single Scissor Lift Table - HD-0836 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 36 inch (914 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details