Advance Lifts, Inc. Reinforced Non Powered Turntable HDTM-1005R

Description
Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized. SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The platform is supported by a high capacity ring bearing. AC motors and drives are standard (DC is not available). Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Drive motor is located under the platform. Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy). Precise position control is available as on option (consult factory).
Request a Quote
Description
Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized. SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The platform is supported by a high capacity ring bearing. AC motors and drives are standard (DC is not available). Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Drive motor is located under the platform. Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy). Precise position control is available as on option (consult factory).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDTM-1005R is a reinforced non-powered ring-bearing turntable designed for rotating heavy loads up to 10,000 lbs with high edge loading tolerance. It features a 60 x 60 inch rectangular platform, a 48 x 48 inch baseframe, and an overall height of 8 inches, weighing 1,625 lbs. Rotation requires manual force and is bi-directional. The platform is reinforced to minimize deflection under uneven loads. The unit is certified to ISO 9001:2015 and supported by a 10-year or 250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The HDTM-1005R is a reinforced non-powered ring-bearing turntable designed for rotating heavy loads up to 10,000 lbs with high edge loading tolerance. It features a 60 x 60 inch rectangular platform, a 48 x 48 inch baseframe, and an overall height of 8 inches, weighing 1,625 lbs. Rotation requires manual force and is bi-directional. The platform is reinforced to minimize deflection under uneven loads. The unit is certified to ISO 9001:2015 and supported by a 10-year or 250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Reinforced Non Powered Turntable - HDTM-1005R - Advance Lifts, Inc.
St. Charles, Illinois, United States
Reinforced Non Powered Turntable
HDTM-1005R
Reinforced Non Powered Turntable HDTM-1005R
Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized. SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The platform is supported by a high capacity ring bearing. AC motors and drives are standard (DC is not available). Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Drive motor is located under the platform. Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy). Precise position control is available as on option (consult factory).

Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized.

SPECIAL FEATURES

NON-POWERED RING BEARING TURNTABLE FEATURES:

  • Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables.
  • Rotation requires physical force be applied by operator.
  • Can be rotated in either direction.
  • Standard platforms are rectangular, round platforms are optional.
  • Platforms are available in standard or high capacity reinforced configurations.
  • Rotational limits can be provided via optional detents, locking pins, and hard stops.

POWERED RING BEARING TURNTABLE FEATURES:

  • The platform is supported by a high capacity ring bearing.
  • AC motors and drives are standard (DC is not available).
  • Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available.
  • Standard platforms are rectangular, round platforms are optional.
  • Platforms are available in standard or high capacity reinforced configurations.
  • Drive motor is located under the platform.
  • Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy).
  • Precise position control is available as on option (consult factory).
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Turntables
Product Number HDTM-1005R
Product Name Reinforced Non Powered Turntable
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Lift and Powered Turn Table - PP-1848 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 1800 lbs (816 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Reinforced Powered Turntable - HDTP-1009R - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 9 ft (27.43 dm)
View Details
Reinforced Powered Turntable - HDTP-1010R - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 10 ft (30.48 dm)
View Details
Heavy Duty Non-Powered Turntable - HDTM-708 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details