Advance Lifts, Inc. Reinforced Powered Turntable HDTP-1010R

Description
Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized. SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The platform is supported by a high capacity ring bearing. AC motors and drives are standard (DC is not available). Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Drive motor is located under the platform. Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy). Precise position control is available as on option (consult factory).
Request a Quote
Description
Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized. SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The platform is supported by a high capacity ring bearing. AC motors and drives are standard (DC is not available). Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Drive motor is located under the platform. Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy). Precise position control is available as on option (consult factory).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDTP-1010R is a powered, high-capacity reinforced ring-bearing turntable designed for rotating heavy loads with accurate positioning and high edge loading. It features a 120 x 120 inch square platform, a 48 x 48 inch baseframe, and an overall height of 18.875 inches, with a maximum load capacity of 10,000 lbs and edge load rating of 10,000 lbs. The unit is driven by a 3 HP AC motor and operates at 0-5 RPM with bi-directional rotation. It weighs 4,650 lbs and meets ISO 9001:2015 standards. The platform is reinforced to minimize deflection under uneven load distribution, and optional proximity sensors provide rotational limits with ±2° accuracy.

Datasheet Summary
Powered by GS/AI

The HDTP-1010R is a powered, high-capacity reinforced ring-bearing turntable designed for rotating heavy loads with accurate positioning and high edge loading. It features a 120 x 120 inch square platform, a 48 x 48 inch baseframe, and an overall height of 18.875 inches, with a maximum load capacity of 10,000 lbs and edge load rating of 10,000 lbs. The unit is driven by a 3 HP AC motor and operates at 0-5 RPM with bi-directional rotation. It weighs 4,650 lbs and meets ISO 9001:2015 standards. The platform is reinforced to minimize deflection under uneven load distribution, and optional proximity sensors provide rotational limits with ±2° accuracy.

Suppliers

Company
Product
Description
Supplier Links
Reinforced Powered Turntable - HDTP-1010R - Advance Lifts, Inc.
St. Charles, Illinois, United States
Reinforced Powered Turntable
HDTP-1010R
Reinforced Powered Turntable HDTP-1010R
Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized. SPECIAL FEATURES NON-POWERED RING BEARING TURNTABLE FEATURES: Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The platform is supported by a high capacity ring bearing. AC motors and drives are standard (DC is not available). Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Drive motor is located under the platform. Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy). Precise position control is available as on option (consult factory).

Use ring-bearing turntables for positioning jobs where very heavy loads must be rotated quickly, positioned accurately, and where high edge loading is expected. There are two basic types of heavy duty ring bearing turntables: non-powered and powered. Two types of platforms are offered for each of the types: standard and high capacity reinforced. Use standard platforms for applications where load distribution is even and high edge loading is not expected. Use reinforced platforms when load is not evenly distributed, high edge loading is expected, and platform deflection must be minimized.

SPECIAL FEATURES

NON-POWERED RING BEARING TURNTABLE FEATURES:

  • Platform is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables.
  • Rotation requires physical force be applied by operator.
  • Can be rotated in either direction.
  • Standard platforms are rectangular, round platforms are optional.
  • Platforms are available in standard or high capacity reinforced configurations.
  • Rotational limits can be provided via optional detents, locking pins, and hard stops.

POWERED RING BEARING TURNTABLE FEATURES:

  • The platform is supported by a high capacity ring bearing.
  • AC motors and drives are standard (DC is not available).
  • Bi-directional rotation (clockwise & counterclockwise) is standard. High (0-10 RPM) and low (0-5 RPM) rotational speeds are available.
  • Standard platforms are rectangular, round platforms are optional.
  • Platforms are available in standard or high capacity reinforced configurations.
  • Drive motor is located under the platform.
  • Platform travel can be limited by use of optional proximity sensors (+/- 2° accuracy).
  • Precise position control is available as on option (consult factory).
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Turntables
Product Number HDTP-1010R
Product Name Reinforced Powered Turntable
Power Motor
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Non-Powered Turntable - HDTM-706 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 6 ft (18.29 dm)
View Details
Air Operated Lift & Turn Table - ATR-6024 - Advance Lifts, Inc.
Specs
Power Air
Load Capacity 6000 lbs (2721 kg)
Maximum Dimension 5 ft (15.24 dm)
View Details
High Profile Powered Turntable - TPL-600 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Lift and Powered Turn Table - PP-3336 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 3300 lbs (1497 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details