Advance Lifts, Inc. Double Long Heavy Duty Lift Table HDEWDL-16060

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDEWDL-16060 is a double long heavy duty lift table designed for handling long loads with enhanced stability from dual legs. It has a standard platform size of 42 x 170 inches, a lowered height of 12 inches, and a raised height of 72 inches, with a maximum end load capacity of 6,200 lbs and a certified side load capacity of 8,000 lbs. The unit features a 5 HP external motor, 60 inches of travel, and an approximate raise time of 66 seconds. It includes patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs, and conforms to ANSI codes. The base frame measures 42 x 170 inches, and the shipping weight is 4,580 lbs. It carries a 10-year/250,000-cycle warranty and is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The HDEWDL-16060 is a double long heavy duty lift table designed for handling long loads with enhanced stability from dual legs. It has a standard platform size of 42 x 170 inches, a lowered height of 12 inches, and a raised height of 72 inches, with a maximum end load capacity of 6,200 lbs and a certified side load capacity of 8,000 lbs. The unit features a 5 HP external motor, 60 inches of travel, and an approximate raise time of 66 seconds. It includes patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs, and conforms to ANSI codes. The base frame measures 42 x 170 inches, and the shipping weight is 4,580 lbs. It carries a 10-year/250,000-cycle warranty and is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Double Long Heavy Duty Lift Table - HDEWDL-16060 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Heavy Duty Lift Table
HDEWDL-16060
Double Long Heavy Duty Lift Table HDEWDL-16060
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDEWDL-16060
Product Name Double Long Heavy Duty Lift Table
Capacity 16000 lbs (7256 kg)
Lift Travel 60 inch (1524 mm)
Width 42 to 66 inch (1067 to 1676 mm)
Length 170 to 194 inch (4318 to 4928 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Super Duty Single Scissor Lift Table - SD-10709 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
View Details
Carousel & Order Picking Lift - CFC-2072 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
View Details
Recessed Dock Lift - 2500K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 58 inch (1473 mm)
View Details
Air Operated Lift & Turn Table - ATR-2524 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2500 lbs (1134 kg)
Lift Travel 24 inch (610 mm)
View Details