Advance Lifts, Inc. Carousel & Order Picking Lift CFC-2072

Description
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are equipped with remote power units mounted on mild steel reservoirs. These units are fully primed and finished with a baked enamel finish. All pressure hoses are double wire braid with JIC fittings. These units conform to all applicable ANSI codes.
Request a Quote
Description
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are equipped with remote power units mounted on mild steel reservoirs. These units are fully primed and finished with a baked enamel finish. All pressure hoses are double wire braid with JIC fittings. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CFC-2072 is a carousel and order picking lift designed for material handling in order picking operations, featuring handrail and gate configurations on three sides. It has a 2,000 lb capacity, 72 in travel, a lowered height of 8 in, and a raised height of 80 in. The platform size ranges from a minimum of 48 x 102 in to a maximum of 96 x 168 in. The unit is powered by a 5 HP external motor, operates at approximately 24 sec for upward travel, and has a shipping weight of 2,700 lbs. It is equipped with patented Platform Centering Devices, UL-listed controllers, remote power units on mild steel reservoirs, a baked enamel finish, double wire braid hoses with JIC fittings, and conforms to ANSI codes. The unit is ISO 9001:2015 certified and carries a 10-year/250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The CFC-2072 is a carousel and order picking lift designed for material handling in order picking operations, featuring handrail and gate configurations on three sides. It has a 2,000 lb capacity, 72 in travel, a lowered height of 8 in, and a raised height of 80 in. The platform size ranges from a minimum of 48 x 102 in to a maximum of 96 x 168 in. The unit is powered by a 5 HP external motor, operates at approximately 24 sec for upward travel, and has a shipping weight of 2,700 lbs. It is equipped with patented Platform Centering Devices, UL-listed controllers, remote power units on mild steel reservoirs, a baked enamel finish, double wire braid hoses with JIC fittings, and conforms to ANSI codes. The unit is ISO 9001:2015 certified and carries a 10-year/250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Carousel & Order Picking Lift - CFC-2072 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Carousel & Order Picking Lift
CFC-2072
Carousel & Order Picking Lift CFC-2072
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are equipped with remote power units mounted on mild steel reservoirs. These units are fully primed and finished with a baked enamel finish. All pressure hoses are double wire braid with JIC fittings. These units conform to all applicable ANSI codes.

The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are equipped with remote power units mounted on mild steel reservoirs.
  • These units are fully primed and finished with a baked enamel finish.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number CFC-2072
Product Name Carousel & Order Picking Lift
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
Width 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - PVW-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Single Scissor Lift Table - PEW-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Double Long Lift Table - PVDL-5024 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Top Of Ground Dock Lift - 612812 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 54 inch (1372 mm)
View Details