The 3220 is a recessed dock lift designed for pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks, providing dock-to-ground access. It features a 72-inch wide by 120-inch long safety tread deck with removable steel guardrails and bevel toe guards per ANSI MH29.1, a hydraulic lifting capacity of 6,500 lbs max, and a maximum axle capacity of 8,000 lbs. The platform raises 58 inches from a 12-inch lowered height at 10 FPM speed. The power unit is a 5 HP, 230V, 60 Hz, 3-phase motor housed in a NEMA 1, 3, 3R, 4, 4X, or 12 enclosure with a magnetic starter. The unit measures 26 inches wide by 22 inches long by 21 inches high and weighs approximately 3,500 lbs. Concrete preparation and installation are the installer's responsibility.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
| Advance Lifts, Inc. | Advance Lifts, Inc. | |
|---|---|---|
| Product Category | Lifts | Lifts |
| Product Number | 3220 | 3220 |
| Product Name | Recessed Dock Lift | Recessed Dock Lifts |
| Features | Handrails or Safety Rails | |
| Capacity | 8000 lbs (3628 kg) | 8000 lbs (3628 kg) |
| Lift Travel | 58 inch (1473 mm) | |
| Width | 72 inch (1829 mm) | 120 inch (3048 mm) |