Advance Lifts, Inc. Double Long Lift Table PVWVDL-4048

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PVWVDL-4048 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PVWVDL-4048
Double Long Lift Table PVWVDL-4048
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with NC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with NC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVWVDL-4048
Product Name Double Long Lift Table
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 192 to 256 inch (4877 to 6502 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Heavy Duty Lift Table - HDVDW-19246 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 46 inch (1168 mm)
Width 108 to 132 inch (2743 to 3353 mm)
View Details
Single Scissor Lift Table - JSL-16050 - Advance Lifts, Inc.
Specs
Capacity 25000 lbs (11338 kg)
Lift Travel 58 inch (1473 mm)
Width 144 inch (3658 mm)
View Details
Air Spring Actuated Lift Table - ATEW-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Double Long Super Duty Lift Table - SD-05410DL - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 48 inch (1219 mm)
View Details