Advance Lifts, Inc. Heavy Duty Dumper HDDP-660-4848

Description
Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications. SPECIAL FEATURES Full 135 degree tilt. Machine grade double acting cylinders with spherical rod ends. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.
Request a Quote
Description
Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications. SPECIAL FEATURES Full 135 degree tilt. Machine grade double acting cylinders with spherical rod ends. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDDP-660-4848 is a heavy duty dumper designed for high-cycle applications involving sticky materials, featuring a 5 HP continuous duty motor, 6,000 lb capacity, and a 48 x 48 in carriage. It operates with a 53-second cycle time, has an overall dimension of 72 x 103 in, and a dump height of 60 in. The unit includes four machine-grade double-acting cylinders with spherical rod ends, lifetime-lubricated bearings, and UL-listed controllers. It is certified to ISO 9001:2015 and comes with a 10-year or 250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The HDDP-660-4848 is a heavy duty dumper designed for high-cycle applications involving sticky materials, featuring a 5 HP continuous duty motor, 6,000 lb capacity, and a 48 x 48 in carriage. It operates with a 53-second cycle time, has an overall dimension of 72 x 103 in, and a dump height of 60 in. The unit includes four machine-grade double-acting cylinders with spherical rod ends, lifetime-lubricated bearings, and UL-listed controllers. It is certified to ISO 9001:2015 and comes with a 10-year or 250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Dumper - HDDP-660-4848 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Dumper
HDDP-660-4848
Heavy Duty Dumper HDDP-660-4848
Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications. SPECIAL FEATURES Full 135 degree tilt. Machine grade double acting cylinders with spherical rod ends. Continuous duty motors. Controllers are Underwriter Laboratory approved assemblies. All bearings are lifetime lubricated.

Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers. If the items being dumped act like a sticky commodity that requires frequent jogging to maintain flow, then heavy duty dumpers are needed. These units are equipped with continuous duty motors and the robust design features extra rugged structural members. These units are ideal for tough applications.

SPECIAL FEATURES

  • Full 135 degree tilt.
  • Machine grade double acting cylinders with spherical rod ends.
  • Continuous duty motors.
  • Controllers are Underwriter Laboratory approved assemblies.
  • All bearings are lifetime lubricated.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number HDDP-660-4848
Product Name Heavy Duty Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

High Reach Dumper - HRDP-496-5448 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 8 ft (24.38 dm)
View Details
Standard Dumper - DP-448-5236 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 4 ft (12.19 dm)
View Details
Standard Dumper - DP-248-4036 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 4 ft (12.19 dm)
View Details
High Reach Dumper - HRDP-272-4836 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 2000 lbs (907 kg)
Dump Height 6 ft (18.29 dm)
View Details