The DP-648-4036 is a 6,000 lb capacity dumper designed for heavy-duty material handling, featuring a 2 HP motor and a 135-degree rotation range with stop-at-any-point functionality. It has a carriage dimension of 40 x 36 inches, an overall dimension of 53 x 58 inches, a carriage height of 65 inches, and an arc height of 120 inches. The unit operates at a certified speed of 53 seconds and has a shipping weight of 1,080 lbs. It includes an adjustable retaining bar, machine-grade single-acting cylinders, hard chrome-plated shafts and pins, lifetime lubricated bearings, and a baked enamel finish. Controllers are assembled in a UL-listed panel shop. The unit is certified to ISO 9001:2015 and carries a 10-year/250,000-cycl
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | DP-648-4036 |
| Product Name | Standard Dumper |
| Equipment Type | Dumper / Tilter |