The DP-448-5248 is an industrial dumper designed to dump loads up to 4,000 lbs at a height of 48 inches. It features a 2 HP motor, a carriage measuring 52 x 48 inches, and overall dimensions of 65 x 70 inches with a carriage height of 65 inches and an arc height of 128 inches. The unit operates at a certified speed of 33 seconds and has a shipping weight of 1,125 lbs. It includes an adjustable retaining bar, machine-grade single-acting cylinders, U.L.-listed control panels, hard chrome-plated shafts and pins, lifetime-lubricated bearings, and a baked enamel finish. The dumper is certified to ISO 9001:2015 and comes with a 10-year/250,000-cycl
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | DP-448-5248 |
| Product Name | Standard Dumper |
| Equipment Type | Dumper / Tilter |