Advance Lifts, Inc. Standard Dumper DP-236-5236

Description
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. SPECIAL FEATURES Designed for a minimum size footprint. Adjustable retaining bar. The cylinders are machine grade single acting style. All of the controllers are Underwriter Laboratory listed assemblies. All shafts, axles and pins are hard chrome plated. All bearings are lifetime lubricated. These units are fully primed and finished with baked enamel.
Request a Quote Datasheet
Description
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. SPECIAL FEATURES Designed for a minimum size footprint. Adjustable retaining bar. The cylinders are machine grade single acting style. All of the controllers are Underwriter Laboratory listed assemblies. All shafts, axles and pins are hard chrome plated. All bearings are lifetime lubricated. These units are fully primed and finished with baked enamel.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Dumper - DP-236-5236 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Standard Dumper
DP-236-5236
Standard Dumper DP-236-5236
These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. SPECIAL FEATURES Designed for a minimum size footprint. Adjustable retaining bar. The cylinders are machine grade single acting style. All of the controllers are Underwriter Laboratory listed assemblies. All shafts, axles and pins are hard chrome plated. All bearings are lifetime lubricated. These units are fully primed and finished with baked enamel.

These dumpers are our most compact design and provide a minimum size footprint. The units tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide.

SPECIAL FEATURES

  • Designed for a minimum size footprint.
  • Adjustable retaining bar.
  • The cylinders are machine grade single acting style.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All shafts, axles and pins are hard chrome plated.
  • All bearings are lifetime lubricated.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dumpers, Tilters, and Inverters
Product Number DP-236-5236
Product Name Standard Dumper
Equipment Type Dumper / Tilter
Unlock Full Specs
to access all available technical data

Similar Products

Bin Tilter - BTP-2 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Bulk Container Type Bin
Weight Capacity 2000 lbs (907 kg)
View Details
High Reach Dumper - HRDP-496-4836 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 8 ft (24.38 dm)
View Details
High Reach Dumper - HRDP-496-5448 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 4000 lbs (1814 kg)
Dump Height 8 ft (24.38 dm)
View Details
Standard Dumper - DP-648-4036 - Advance Lifts, Inc.
Specs
Equipment Type Dumper / Tilter
Weight Capacity 6000 lbs (2721 kg)
Dump Height 4 ft (12.19 dm)
View Details