Advance Lifts, Inc. Single Scissor Lift Table PVW-6024

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVW-6024 is a single scissor lift table designed for manufacturing applications, featuring a baseframe size of 48 x 36 in., a lowered height of 6.5 in., and a raised height of 30.5 in. It has a maximum end load capacity of 4,300 lbs. and a maximum side load capacity of 4,000 lbs. The unit includes a 1.5 HP internal motor, a 24 in. travel range, and a shipping weight of 815 lbs. The platform size ranges from a minimum of 48 x 36 in. to a maximum of 72 x 60 in. All controllers are UL listed, the housing has a baked enamel finish, cylinders are machine grade with clear plastic return lines, pressure hoses are double wire braid with JIC fittings, reservoirs are mild steel, and the unit conforms to applicable ANSI codes. It meets ISO 9001:2015 and carries a 10-year/250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The PVW-6024 is a single scissor lift table designed for manufacturing applications, featuring a baseframe size of 48 x 36 in., a lowered height of 6.5 in., and a raised height of 30.5 in. It has a maximum end load capacity of 4,300 lbs. and a maximum side load capacity of 4,000 lbs. The unit includes a 1.5 HP internal motor, a 24 in. travel range, and a shipping weight of 815 lbs. The platform size ranges from a minimum of 48 x 36 in. to a maximum of 72 x 60 in. All controllers are UL listed, the housing has a baked enamel finish, cylinders are machine grade with clear plastic return lines, pressure hoses are double wire braid with JIC fittings, reservoirs are mild steel, and the unit conforms to applicable ANSI codes. It meets ISO 9001:2015 and carries a 10-year/250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Single Scissor Lift Table - PVW-6024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Single Scissor Lift Table
PVW-6024
Single Scissor Lift Table PVW-6024
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVW-6024
Product Name Single Scissor Lift Table
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 36 to 60 inch (914 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEDL-5024 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Super Duty Single Scissor Lift Table - SD-08810 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
View Details
Single Scissor Lift Table - PEW-4072 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 72 inch (1829 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Recessed Dock Lift - 4310 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details