The BTP-2 is a non-portable bin tilter designed to reduce reaching and bending into parts containers, featuring a 1HP AC 110 Volt motor, 2,000 lb capacity, 87 degrees of tilt, an inside pan opening of 50 x 50 inches, overall dimensions of 60.5 x 63.5 x 29.5 inches, and a tilt speed of 20 seconds. It includes hydraulic return lines to prevent oil weepage, and optional warning light and audio warnings are available. Shipping weight is 1,100 lbs. The unit complies with ISO 9001:2015 and carries a 10-year/250,000-cycl
These units are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | BTP-2 |
| Product Name | Bin Tilter |
| Equipment Type | Dumper / Tilter |