The MSL3-2144 is a multi-stage lift table designed for high-travel applications requiring shorter platform lengths than single-scissor designs. It has a minimum platform size of 32 x 72 inches and a maximum platform size of 44 x 96 inches, with a raised height of 161 inches and a lowered height of 17 inches. The lift supports a maximum end and side load capacity of 1,100 lbs and features a 2 HP internal motor. The base frame measures 32 x 70 inches, and the approximate upward travel time is 69 seconds. The unit includes patented Platform Centering Devices, Underwriters Laboratory listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs, and conforms to applicable ANSI codes. The shipping weight is 1,325 lbs.
The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher capacity units are built with structural tubing legs for greater rigidity, lighter weight and optimum cost savings.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | MSL3-2144 |
| Product Name | Multi Stage Lift Table |
| Capacity | 2000 lbs (907 kg) |
| Lift Travel | 144 inch (3658 mm) |
| Width | 32 inch (813 mm) |
| Length | 72 inch (1829 mm) |