Advance Lifts, Inc. Lift Table BFL2-6120

Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift Table - BFL2-6120 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift Table
BFL2-6120
Lift Table BFL2-6120
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down.

Features:

  • These units are equipped with the patented "Platform Centering Device"
  • All controllers are assembled in our UL Listed Shop
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number BFL2-6120
Product Name Lift Table
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 120 inch (3048 mm)
Width 66 inch (1676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Heavy Duty Lift Table - HDDW-19246 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 46 inch (1168 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Top Of Ground Dock Lift - 610610 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 54 inch (1372 mm)
View Details
Top Of Ground Dock Lift - 612712 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 54 inch (1372 mm)
View Details
Lift & Tilt Combination Table - PT-35246-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 24 inch (610 mm)
View Details