The CPC-2072 is a carousel and order picking lift designed for material handling in order picking operations, featuring handrails and gates on three sides. It has a 2,000 lb capacity, 72 in travel height, a lowered height of 8 in, and a raised height of 80 in. The platform size ranges from a minimum of 48 x 102 in to a maximum of 96 x 168 in. The unit is powered by a 5 HP external motor, operates at approximately 24 sec for full upward travel, and has a shipping weight of 2,700 lbs. It includes patented Platform Centering Devices, UL-listed controllers, remote power units on mild steel reservoirs, a baked enamel finish, double wire braid hoses with JIC fittings, and complies with ANSI codes. The system is certified to ISO 9001:2015 and carries a 10-year/250,000-cycl
The carousel and order picking lifts evolved from standard units to specialized units designed for order picking operations. Their chief features include handrail and gate configurations on three (3) sides and in some instances they have modified platform outlines. The units below are the most common configurations ordered, but custom layouts are not unusual.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | CPC-2072 |
| Product Name | Carousel & Order Picking Lift |
| Features | Handrails or Safety Rails |
| Capacity | 2000 lbs (907 kg) |
| Lift Travel | 72 inch (1829 mm) |
| Width | 48 inch (1219 mm) |