Advance Lifts, Inc. Heavy Duty Single Scissor Lift Table HDEW-1260

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDEW-1260 is an extra wide heavy-duty single scissor lift table designed for moving heavy loads with an extended platform. It has a base frame size of 42 x 84 inches and supports a maximum platform size of 66 x 114 inches, with a raised height of 72 inches and a lowered height of 12 inches. It is rated for a maximum end and side load capacity of 8,700 lbs. The unit features a 5 HP external motor, a 12,000 lb capacity with 60 inches of travel, and operates with an approximate raise time of 48 seconds. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards. The shipping weight is 2,550 lbs.

Datasheet Summary
Powered by GS/AI

The HDEW-1260 is an extra wide heavy-duty single scissor lift table designed for moving heavy loads with an extended platform. It has a base frame size of 42 x 84 inches and supports a maximum platform size of 66 x 114 inches, with a raised height of 72 inches and a lowered height of 12 inches. It is rated for a maximum end and side load capacity of 8,700 lbs. The unit features a 5 HP external motor, a 12,000 lb capacity with 60 inches of travel, and operates with an approximate raise time of 48 seconds. It includes patented platform centering devices, UL-listed controllers, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards. The shipping weight is 2,550 lbs.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Single Scissor Lift Table - HDEW-1260 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Single Scissor Lift Table
HDEW-1260
Heavy Duty Single Scissor Lift Table HDEW-1260
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HDEW-1260
Product Name Heavy Duty Single Scissor Lift Table
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 42 to 66 inch (1067 to 1676 mm)
Length 84 to 114 inch (2134 to 2896 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Wide Heavy Duty Lift Table - HDEDW-19234 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 34 inch (864 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-16058 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 58 inch (1473 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Top Of Ground Dock Lift - 612710 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 54 inch (1372 mm)
View Details
Multi Stage Lift Table - MSL2-472 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 72 inch (1829 mm)
Width 30 inch (762 mm)
View Details