Advance Lifts, Inc. Double Wide Lift Table PEDW-6434

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PEDW-6434 is a double-wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation and extended lifespan. It has a base frame size of 72 x 48 in., a lowered height of 8.5 in., and a raised height of 42.5 in., with a maximum end load capacity of 6,600 lbs. and side load capacity of 3,700 lbs. The lift is powered by a 2 HP internal motor, operates in approximately 34 seconds to raise, and has a shipping weight of 1,630 lbs. The unit is fully primed with a baked enamel finish, uses machine-grade cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and mild steel reservoirs. All controllers are UL listed, and the unit conforms to applicable ANSI codes. It meets ISO 9001:2015 certification.

Datasheet Summary
Powered by GS/AI

The PEDW-6434 is a double-wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation and extended lifespan. It has a base frame size of 72 x 48 in., a lowered height of 8.5 in., and a raised height of 42.5 in., with a maximum end load capacity of 6,600 lbs. and side load capacity of 3,700 lbs. The lift is powered by a 2 HP internal motor, operates in approximately 34 seconds to raise, and has a shipping weight of 1,630 lbs. The unit is fully primed with a baked enamel finish, uses machine-grade cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and mild steel reservoirs. All controllers are UL listed, and the unit conforms to applicable ANSI codes. It meets ISO 9001:2015 certification.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Lift Table - PEDW-6434 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Lift Table
PEDW-6434
Double Wide Lift Table PEDW-6434
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ All of the controllers are Underwriter Laboratory listed assemblies.

■ These units are fully primed and finished with a baked enamel finish.

■ The cylinders are machine grade with clear plastic return lines.

■ All pressure hoses are double wire braid with .11C fittings.

■ The reservoirs are mild steel.

■ These units conform to all applicable ANSI codes.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PEDW-6434
Product Name Double Wide Lift Table
Capacity 6400 lbs (2902 kg)
Lift Travel 34 inch (864 mm)
Width 72 to 96 inch (1829 to 2438 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Single Scissor Lift Table - HDVW-1224 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 24 inch (610 mm)
Width 54 to 78 inch (1372 to 1981 mm)
View Details
Lift Table - BFL3-4216 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 216 inch (5486 mm)
View Details
Carousel & Order Picking Lift - CNC-2072 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 72 inch (1829 mm)
View Details
Recessed Dock Lift - 2010K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details