Advance Lifts, Inc. Air Spring Actuated Lift Table ATEWDL-8024

Description
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.
Request a Quote
Description
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATEWDL-8024 is an air spring actuated lift table designed for material handling applications, operating without hydraulics or electricity by connecting to a shop air system. It has a minimum platform size of 36 x 96 inches and a maximum platform size of 60 x 144 inches, with a base frame of 36 x 96 inches, a lowered height of 9 inches, a travel distance of 24 inches, and a raised height of 33 inches. The unit supports a maximum end capacity of 1,000 lbs and a loading side capacity of 1,000 lbs, with a shipping weight of 1,520 lbs. It includes patented Platform Centering Devices to extend lift life, a baked enamel finish, and conforms to applicable ANSI codes. Air springs are covered by a lifetime warranty, and the unit is ISO 9001:2015 certified.

Datasheet Summary
Powered by GS/AI

The ATEWDL-8024 is an air spring actuated lift table designed for material handling applications, operating without hydraulics or electricity by connecting to a shop air system. It has a minimum platform size of 36 x 96 inches and a maximum platform size of 60 x 144 inches, with a base frame of 36 x 96 inches, a lowered height of 9 inches, a travel distance of 24 inches, and a raised height of 33 inches. The unit supports a maximum end capacity of 1,000 lbs and a loading side capacity of 1,000 lbs, with a shipping weight of 1,520 lbs. It includes patented Platform Centering Devices to extend lift life, a baked enamel finish, and conforms to applicable ANSI codes. Air springs are covered by a lifetime warranty, and the unit is ISO 9001:2015 certified.

Suppliers

Company
Product
Description
Supplier Links
Air Spring Actuated Lift Table - ATEWDL-8024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Air Spring Actuated Lift Table
ATEWDL-8024
Air Spring Actuated Lift Table ATEWDL-8024
The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ These units are fully primed and finished with a baked enamel finish. ■ These units conform to all applicable ANSI codes. ■ Air springs are lifetime warranty.

The air spring actuated lift tables offer several advantages and disadvantages when compared to hydraulic cylinder actuated lifts. The chief advantages of air spring tables are lower cost, there are no hydraulic systems to leak, and no electrical requirements for operation.They are simply hooked up to the shop air system. The chief disadvantage to these units is the springiness of the units at any intermediate position between full up and full down. If the intermediate position springiness is a problem for an application, there are a couple of ways to solve this problem. The most popular option is to select a hydraulic lift with an air motor. This allows for the lift to operate on air but with the rock solid positioning of hydraulic cylinders.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ These units are fully primed and finished with a baked enamel finish.

■ These units conform to all applicable ANSI codes.

■ Air springs are lifetime warranty.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number ATEWDL-8024
Product Name Air Spring Actuated Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
Length 96 to 144 inch (2438 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Lift Table - PEDL-8024 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift & Tilt Combination Table - PT-50366-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5000 lbs (2268 kg)
Lift Travel 36 inch (914 mm)
View Details
Heavy Duty Single Scissor Lift Table - HDEW-0860 - Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Lift Travel 60 inch (1524 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Top Of Ground Dock Lift - 615812 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 54 inch (1372 mm)
View Details