Advance Lifts, Inc. Double Wide Lift Table PDW-6434

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDW-6434 is a double wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation. It has a baseframe size of 48 x 48 inches, a lowered height of 8.5 inches, and a raised height of 42.5 inches, with a maximum end load capacity of 6,600 lbs. and side load capacity of 3,400 lbs. The unit uses a 2 HP internal motor, has a shipping weight of 1,300 lbs., and operates with a travel time of approximately 34 seconds. All controllers are UL listed, the structure is baked enamel finished, cylinders are machine grade with clear plastic return lines, pressure hoses are double wire braid with JIC fittings, and reservoirs are mild steel. The unit conforms to applicable ANSI codes and is ISO 9001:2015 certified.

Datasheet Summary
Powered by GS/AI

The PDW-6434 is a double wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation. It has a baseframe size of 48 x 48 inches, a lowered height of 8.5 inches, and a raised height of 42.5 inches, with a maximum end load capacity of 6,600 lbs. and side load capacity of 3,400 lbs. The unit uses a 2 HP internal motor, has a shipping weight of 1,300 lbs., and operates with a travel time of approximately 34 seconds. All controllers are UL listed, the structure is baked enamel finished, cylinders are machine grade with clear plastic return lines, pressure hoses are double wire braid with JIC fittings, and reservoirs are mild steel. The unit conforms to applicable ANSI codes and is ISO 9001:2015 certified.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Lift Table - PDW-6434 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Lift Table
PDW-6434
Double Wide Lift Table PDW-6434
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ All of the controllers are Underwriter Laboratory listed assemblies.

■ These units are fully primed and finished with a baked enamel finish.

■ The cylinders are machine grade with clear plastic return lines.

■ All pressure hoses are double wire braid with .11C fittings.

■ The reservoirs are mild steel.

■ These units conform to all applicable ANSI codes.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PDW-6434
Product Name Double Wide Lift Table
Capacity 6400 lbs (2902 kg)
Lift Travel 34 inch (864 mm)
Width 48 to 72 inch (1219 to 1829 mm)
Length 48 to 72 inch (1219 to 1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Table - BFL2-6144 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 144 inch (3658 mm)
View Details
Heavy Duty Single Scissor Lift Table - HD-1048 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 48 inch (1219 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Single Scissor Lift Table - PEW-2560 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 60 inch (1524 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details
Recessed Dock Lifts - 3130 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Capacity 8000 lbs (3628 kg)
Width 96 inch (2438 mm)
Length 84 inch (2134 mm)
View Details