The Model 3340 recessed dock lift is a hydraulic platform designed for dock-to-ground material handling, with a 10,000 lb maximum lifting capacity and 8,000 lb maximum axle capacity. The platform measures 84 inches wide by 108 inches long and includes a safety tread surface with ANSI MH 29.1 striping. It features a 5 HP, 230V, 60 Hz, 3-phase motor, a lifting speed of 8 feet per minute, and a 58-inch travel stroke from a 12-inch lowered height. The power unit measures 26 inches wide by 22 inches long by 21 inches high and includes a NEMA 12 enclosed magnetic starter with a pendant control station. The entire system is painted blue and has an approximate shipping weight of 3,550 lbs. Concrete foundation preparation is required and specified by the installer.
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
| Advance Lifts, Inc. | Advance Lifts, Inc. | |
|---|---|---|
| Product Category | Dock Equipment | Dock Equipment |
| Product Number | 3340 | 3340 |
| Product Name | Recessed Dock Lift | Recessed Dock Lifts |
| Equipment Type | Dock Lift | Dock Lift |
| Equipment Material | Steel | Steel |
| Equipment Features | Safety Railing | |
| Weight Capacity | 10000 lbs (4535 kg) | 10000 lbs (4535 kg) |