Advance Lifts, Inc. Recessed Dock Lift 3240

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Advance Lifts Model 3240 is a recessed dock lift designed for loading dock applications, supporting pallet jacks and small forklifts. It features an 84-inch wide by 108-inch long safety tread platform with removable steel guardrails and bevel toe guards compliant with ANSI MH 29.1. The lift has a maximum capacity of 8,000 lbs and a travel distance of 58 inches from a 12-inch lowered height. Power is provided by a 5 HP, 230V, 60 Hz, 3-phase motor in a NEMA 1, 3, 3R, 4, 4X pushbutton station and NEMA 12 enclosure with magnetic starter. Operation is hydraulic, with a speed of 10 FPM, using SAE 100R2 hose. The power unit measures 26 inches wide, 22 inches long, and 21 inches high. The unit is finished in blue paint and weighs approximately 3,450 lbs. Concrete preparation and electrical installation are required by the installer.

Datasheet Summary
Powered by GS/AI

The Advance Lifts Model 3240 is a recessed dock lift designed for loading dock applications, supporting pallet jacks and small forklifts. It features an 84-inch wide by 108-inch long safety tread platform with removable steel guardrails and bevel toe guards compliant with ANSI MH 29.1. The lift has a maximum capacity of 8,000 lbs and a travel distance of 58 inches from a 12-inch lowered height. Power is provided by a 5 HP, 230V, 60 Hz, 3-phase motor in a NEMA 1, 3, 3R, 4, 4X pushbutton station and NEMA 12 enclosure with magnetic starter. Operation is hydraulic, with a speed of 10 FPM, using SAE 100R2 hose. The power unit measures 26 inches wide, 22 inches long, and 21 inches high. The unit is finished in blue paint and weighs approximately 3,450 lbs. Concrete preparation and electrical installation are required by the installer.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3240 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3240
Recessed Dock Lift 3240
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3240 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3240
Recessed Dock Lifts 3240
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Lifts Lifts
Product Number 3240 3240
Product Name Recessed Dock Lift Recessed Dock Lifts
Features Handrails or Safety Rails
Capacity 8000 lbs (3628 kg) 8000 lbs (3628 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm) 108 inch (2743 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 3380 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 70 inch (1778 mm)
View Details
Lift And Manual Turn Table - PM-2024 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
View Details
Air Spring Actuated Lift Table - ATDW-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Lift Table - BFL3-2216 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 216 inch (5486 mm)
View Details