Advance Lifts, Inc. Lift Table BFL3-2216

Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift Table - BFL3-2216 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift Table
BFL3-2216
Lift Table BFL3-2216
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down.

Features:

  • These units are equipped with the patented "Platform Centering Device"
  • All controllers are assembled in our UL Listed Shop
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number BFL3-2216
Product Name Lift Table
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 216 inch (5486 mm)
Width 66 inch (1676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lift Table - BFL2-6120 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 120 inch (3048 mm)
View Details
Double Wide Lift Table - PEDW-9622 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 22 inch (559 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details
Heavy Duty Single Scissor Lift Table - HD-1260 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 60 inch (1524 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Recessed Dock Lift - 4160 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details