Advance Lifts, Inc. Recessed Dock Lift 3380

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3380 is a recessed dock lift designed for pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks, providing dock-to-ground access. It features a 96-inch wide by 120-inch long platform with a safety tread surface, a 10,000-pound maximum lifting capacity, and 8,000-pound maximum axle capacity. The lift has a 58-inch travel range from a 12-inch lowered height and operates at 8 feet per minute. It is powered by a 5 HP, 230V, 60 Hz, 3-phase motor, with a 3,800-pound shipping weight. The unit includes removable steel guardrails, safety chains compliant with ANSI MH 29.1, and a blue-painted finish. The power unit measures 26 inches wide by 22 inches long by 21 inches high. The platform recesses into a pit with specified dimensions and tolerances.

Datasheet Summary
Powered by GS/AI

The 3380 is a recessed dock lift designed for pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks, providing dock-to-ground access. It features a 96-inch wide by 120-inch long platform with a safety tread surface, a 10,000-pound maximum lifting capacity, and 8,000-pound maximum axle capacity. The lift has a 58-inch travel range from a 12-inch lowered height and operates at 8 feet per minute. It is powered by a 5 HP, 230V, 60 Hz, 3-phase motor, with a 3,800-pound shipping weight. The unit includes removable steel guardrails, safety chains compliant with ANSI MH 29.1, and a blue-painted finish. The power unit measures 26 inches wide by 22 inches long by 21 inches high. The platform recesses into a pit with specified dimensions and tolerances.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3380 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3380
Recessed Dock Lift 3380
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet
Recessed Dock Lifts - 3380 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lifts
3380
Recessed Dock Lifts 3380
These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access. All models are equipped with a hinged bridge with a pull back chain. All of the electrical controllers are Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire braid with JIC fittings. Reservoirs are mild steel. These units conform to all applicable ANSI codes.

These are our medium sized Disappearing Dock lifts. They are sized to handle pallet jacks, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

  • All models are equipped with a hinged bridge with a pull back chain.
  • All of the electrical controllers are Underwriters Laboratories approved assemblies.
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel.
  • All cylinders are machine grade with clear plastic return lines & internal mechanical stops.
  • All pressure hoses are double wire braid with JIC fittings.
  • Reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc. Advance Lifts, Inc.
Product Category Lifts Lifts
Product Number 3380 3380
Product Name Recessed Dock Lift Recessed Dock Lifts
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg) 10000 lbs (4535 kg)
Lift Travel 70 inch (1778 mm)
Width 96 inch (2438 mm) 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - P-6024 - Advance Lifts, Inc.
Specs
Capacity 6000 lbs (2721 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Wide Lift Table - PDW-9622 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 22 inch (559 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Air Spring Actuated Lift Table - ATDW-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Recessed Dock Lift - 3450 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details