The Model 3150 is a recessed dock lift designed for installation in 10-inch deep pits, capable of handling pallet jacks, powered pallet jacks, and straddle stackers for dock-to-ground access. It has an 8,000 lb capacity, a platform size of 7 x 10 ft, a lowered height of 10 inches, and a 5 HP motor with approximately 10 FPM lift speed and 58 inches of travel. The unit features a hinged bridge with a pull-back chain, UL-listed electrical controllers, phosphoric acid wash, baked enamel finish, machine-grade cylinders with clear plastic return lines and internal mechanical stops, and conforms to applicable ANSI codes. Shipping weight is 4,850 lbs.
The 3100 series lifts are designed to fit in existing 10” deep pits. They are sized to handle pallet jacks, powered pallet jacks, and straddle stackers. They are also used for dock to ground access.
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | 3150 |
| Product Name | Recessed Dock Lifts |
| Equipment Type | Dock Lift |
| Equipment Material | Steel |
| Weight Capacity | 8000 lbs (3628 kg) |